Switch Circuit
SP8T - Open/Closed
-
Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
1kOhm
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
44V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
50nA
-
Crosstalk
-50dB @ 200kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.9x8.9)
16-CDIP