☰
77052012X
77052012X
Obsolete
Description:  IC MUX 20PLCC
Manufacturer:  Analog Devices
Datasheet:   77052012X Datasheet
History Price: Obsolete
In Stock: 42540
77052012X vs 77052012C
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
-
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
-
8:1
Number of Circuits
-
2
On-State Resistance (Max)
-
1kOhm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
44V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
-
50nA
Crosstalk
-
-50dB @ 200kHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC
Supplier Device Package
20-PLCC (9x9)
20-LCC (8.9x8.9)