☰
77052012X
77052012X
Obsolete
Description:  IC MUX 20PLCC
Manufacturer:  Analog Devices
Datasheet:   77052012X Datasheet
History Price: Obsolete
In Stock: 42540
77052012X Specification
Specification
Part No
77052012X
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
-
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
77052012X Related Parts
77052012C
77052012C
Maxim Integrated
IC SWITCH SP8TX2 1KOHM 20LCC
7705201EA
7705201EA
Maxim Integrated
IC SWITCH 16CDIP
7705201EX
7705201EX
Analog Devices
IC MUX 16CERDIP
7705301EA
7705301EA
Maxim Integrated
IC SW SPST-NCX4 175OHM 16CDIP
77053022A
77053022A
Maxim Integrated
IC ANLG SW QUAD SPST 20CLCC
7705302EA
7705302EA
Maxim Integrated
IC SWITCH SPST-NCX4 50OHM 16CDIP
77053012A
77053012A
Vishay
IC SWITCH SPST-NCX4 175OHM 20LCC
7705301XC
7705301XC
Maxim Integrated
IC SW SPSTX4 250OHM 16CFLATPACK
77052012X Compare Parts
  • 77052012X vs 77053022A
  • 77052012X vs 7705301EA
  • 77052012X vs 7705201EX
  • 77052012X vs 7705201EA
  • 77052012X vs 77052012C
  • 77052012X vs 7705301XC
  • 77052012X vs 77053012A
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object