☰
7705201EA
7705201EA
Active
Description:  IC SWITCH 16CDIP
Manufacturer:  Maxim Integrated
Datasheet:   7705201EA Datasheet
History Price: Active
In Stock: 26400
7705201EA vs 7705301EA
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
-
SPST - NC
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
4
On-State Resistance (Max)
-
175Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
-
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
-
600ns, 450ns
-3db Bandwidth
-
-
Charge Injection
-
20pC
Channel Capacitance (CS(off), CD(off))
-
5pF, 5pF
Current - Leakage (IS(off)) (Max)
-
1nA
Crosstalk
-
-90dB @ 100kHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP