☰
7705301EA
7705301EA
Active
Description:  IC SW SPST-NCX4 175OHM 16CDIP
Manufacturer:  Maxim Integrated
Datasheet:   7705301EA Datasheet
History Price: Active
In Stock: 27980
7705301EA Specification
Specification
Part No
7705301EA
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
175Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
600ns, 450ns
-3db Bandwidth
-
Charge Injection
20pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-90dB @ 100kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
7705301EA Related Parts
77052012C
77052012C
Maxim Integrated
IC SWITCH SP8TX2 1KOHM 20LCC
77052012X
77052012X
Analog Devices
IC MUX 20PLCC
7705201EA
7705201EA
Maxim Integrated
IC SWITCH 16CDIP
7705201EX
7705201EX
Analog Devices
IC MUX 16CERDIP
77053022A
77053022A
Maxim Integrated
IC ANLG SW QUAD SPST 20CLCC
7705302EA
7705302EA
Maxim Integrated
IC SWITCH SPST-NCX4 50OHM 16CDIP
77053012A
77053012A
Vishay
IC SWITCH SPST-NCX4 175OHM 20LCC
7705301XC
7705301XC
Maxim Integrated
IC SW SPSTX4 250OHM 16CFLATPACK
7705301EA Compare Parts
  • 7705301EA vs 77053022A
  • 7705301EA vs 7705201EX
  • 7705301EA vs 7705201EA
  • 7705301EA vs 77052012X
  • 7705301EA vs 77052012C
  • 7705301EA vs 7705301XC
  • 7705301EA vs 77053012A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object