Switch Circuit
SPST - NC
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
50Ohm
1kOhm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
12V ~ 20V
44V
Voltage - Supply, Dual (V?
?V ~ 20V
-
Switch Time (Ton, Toff) (Max)
50ns, 50ns
-
Channel Capacitance (CS(off), CD(off))
10pF, 10pF
-
Current - Leakage (IS(off)) (Max)
1nA
50nA
Crosstalk
-90dB @ 100kHz
-50dB @ 200kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
16-CDIP
20-LCC (8.9x8.9)