Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8302AM-01LF
8302AM-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 250MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
8302AM-01LF Datasheet
History Price: Obsolete
In Stock: 44820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8302AM-01LF vs 83056AGI-01LF
Part No
8302AM-01LF
83056AGI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:6
Differential - Input:Output
No/Yes
No/No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
250 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP