Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 83056AGI-01LF
83056AGI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTPX 2:6 250MHZ 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
83056AGI-01LF Datasheet
History Price: $15.22000
In Stock: 12020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
83056AGI-01LF Specification
Specification
Part No
83056AGI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:6
Differential - Input:Output
No/No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
250 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
83056AGI-01LF Related Parts
830154AMI-08LF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
830154AMI-08LFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
83021AMI-09LF
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83021AMI-09LFT
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83026AMILF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026AMILFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
8302AM-01LF
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AM-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
83056AGI-01LF Compare Parts
83056AGI-01LF vs 8308AGILF
83056AGI-01LF vs 8305AGLFT-TEJ
83056AGI-01LF vs 8305AGLFT
83056AGI-01LF vs 8305AGLF-TEJ
83056AGI-01LF vs 8305AGLF
83056AGI-01LF vs 8305AGILFT
83056AGI-01LF vs 8305AGILF
83056AGI-01LF vs 8305AGI-02LFT
83056AGI-01LF vs 8305AGI-02LF
83056AGI-01LF vs 8305AG-02LFT
83056AGI-01LF vs 8305AG-02LF
83056AGI-01LF vs 83058AGILFT
83056AGI-01LF vs 83058AGILF
83056AGI-01LF vs 83056AGILFT
83056AGI-01LF vs 83056AGILF
83056AGI-01LF vs 83056AGI-01LFT
83056AGI-01LF vs 83054AGILFT
83056AGI-01LF vs 83054AGILF
83056AGI-01LF vs 83054AGI-01LFT
83056AGI-01LF vs 83054AGI-01LF
83056AGI-01LF vs 83052AGI-01LFT
83056AGI-01LF vs 83052AGI-01LF
83056AGI-01LF vs 8304AMLNT
83056AGI-01LF vs 8304AMLN
83056AGI-01LF vs 8304AMLFT
83056AGI-01LF vs 8304AMLF
83056AGI-01LF vs 8304AMILFT
83056AGI-01LF vs 8304AMILF
83056AGI-01LF vs 8304AM-01LFT
83056AGI-01LF vs 8304AM-01LF
83056AGI-01LF vs 8304AG-02LFT
83056AGI-01LF vs 8304AG-02LF
83056AGI-01LF vs 8302AMLFT
83056AGI-01LF vs 8302AMLF
83056AGI-01LF vs 8302AMILFT
83056AGI-01LF vs 8302AMILF
83056AGI-01LF vs 8302AMI-01LFT
83056AGI-01LF vs 8302AMI-01LF
83056AGI-01LF vs 8302AM-01LFT
83056AGI-01LF vs 8302AM-01LF
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend