Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 840002AGI-01LF
840002AGI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
840002AGI-01LF Datasheet
History Price: Obsolete
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
840002AGI-01LF vs 840S07BYILF
Part No
840002AGI-01LF
840S07BYILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:7
Differential - Input:Output
No/No
No/No
Frequency - Max
175MHz
167.67MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-TQFP Exposed Pad
Supplier Device Package
16-TSSOP
32-PTQFP-EP (7x7)