☰
840S07BYILF
840S07BYILF
Obsolete
Description:  IC FREQ SYNTH 32PTQFP
Manufacturer:  Renesas Electronics
Datasheet:   840S07BYILF Datasheet
History Price: Obsolete
In Stock: 49120
840S07BYILF Specification
Specification
Part No
840S07BYILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:7
Differential - Input:Output
No/No
Frequency - Max
167.67MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP Exposed Pad
Supplier Device Package
32-PTQFP-EP (7x7)
840S07BYILF Related Parts
840001AK-34LF
840001AK-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AK-34LFT
840001AK-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LF
840001AKI-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LFT
840001AKI-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840002AG-01LF
840002AG-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AG-01LFT
840002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LF
840002AGI-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LFT
840002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILF
840002AGILF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILFT
840002AGILFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLF
840002AGLF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLFT
840002AGLFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840S07BYILF Compare Parts
  • 840S07BYILF vs 840NT4NLGI
  • 840S07BYILF vs 840NT4-01NLGI8
  • 840S07BYILF vs 840NT4-01NLGI
  • 840S07BYILF vs 840N202CKI-000LFT
  • 840S07BYILF vs 840N202CKI-000LF
  • 840S07BYILF vs 840AM-275LFT
  • 840S07BYILF vs 840AM-275LF
  • 840S07BYILF vs 84068012A
  • 840S07BYILF vs 840304BGILFT
  • 840S07BYILF vs 840304BGILF
  • 840S07BYILF vs 8402AYLFT
  • 840S07BYILF vs 8402AYLF
  • 840S07BYILF vs 8402AYILFT
  • 840S07BYILF vs 8402AYILF
  • 840S07BYILF vs 8402AKLFT
  • 840S07BYILF vs 8402AKLF
  • 840S07BYILF vs 8402AKIT
  • 840S07BYILF vs 8402AKILFT
  • 840S07BYILF vs 8402AKILF
  • 840S07BYILF vs 840272AGILF
  • 840S07BYILF vs 840245AGILFT
  • 840S07BYILF vs 840245AGILF
  • 840S07BYILF vs 84021BYLFT
  • 840S07BYILF vs 84021BYLF
  • 840S07BYILF vs 84021AYLFT
  • 840S07BYILF vs 84021AYLF
  • 840S07BYILF vs 8402015AKILFT
  • 840S07BYILF vs 8402015AKILF/W
  • 840S07BYILF vs 8402015AKILF
  • 840S07BYILF vs 8402010AKIT
  • 840S07BYILF vs 8402010AKILFT
  • 840S07BYILF vs 8402010AKILF
  • 840S07BYILF vs 8402010AKI
  • 840S07BYILF vs 840031AMILFT
  • 840S07BYILF vs 840031AMILF
  • 840S07BYILF vs 840024AGILFT
  • 840S07BYILF vs 840024AGILF
  • 840S07BYILF vs 840022AKI-02LFT
  • 840S07BYILF vs 840022AKI-02LF
  • 840S07BYILF vs 840022AGLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much