☰
840004AG-01LF
840004AG-01LF
Obsolete
Description:  IC FREQ SYNTH 20TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 10080
840004AG-01LF vs 840S07BYILF
Series
FemtoClock
-
Packaging
Bulk or Tube
Tray
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:7
Differential - Input:Output
No/No
No/No
Frequency - Max
175MHz
167.67MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-TQFP Exposed Pad
Supplier Device Package
20-TSSOP
32-PTQFP-EP (7x7)