☰
840S07BYILFT
840S07BYILFT
Obsolete
Description:  IC FREQ SYNTH 32PTQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 42240
840S07BYILFT vs 840004AGI-01LF
Series
-
FemtoClock
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:7
2:4
Differential - Input:Output
No/No
No/No
Frequency - Max
167.67MHz
175MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-PTQFP-EP (7x7)
20-TSSOP