Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 840S07BYILFT
840S07BYILFT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 32PTQFP
Manufacturer:
Renesas Electronics
Datasheet:
840S07BYILFT Datasheet
History Price: Obsolete
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
840S07BYILFT Specification
Specification
Part No
840S07BYILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:7
Differential - Input:Output
No/No
Frequency - Max
167.67MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP Exposed Pad
Supplier Device Package
32-PTQFP-EP (7x7)
840S07BYILFT Related Parts
840001AK-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AK-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840002AG-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840S07BYILFT Compare Parts
840S07BYILFT vs 840NT4NLGI
840S07BYILFT vs 840NT4-01NLGI8
840S07BYILFT vs 840NT4-01NLGI
840S07BYILFT vs 840N202CKI-000LFT
840S07BYILFT vs 840N202CKI-000LF
840S07BYILFT vs 840AM-275LFT
840S07BYILFT vs 840AM-275LF
840S07BYILFT vs 84068012A
840S07BYILFT vs 840304BGILFT
840S07BYILFT vs 840304BGILF
840S07BYILFT vs 8402AYLFT
840S07BYILFT vs 8402AYLF
840S07BYILFT vs 8402AYILFT
840S07BYILFT vs 8402AYILF
840S07BYILFT vs 8402AKLFT
840S07BYILFT vs 8402AKLF
840S07BYILFT vs 8402AKIT
840S07BYILFT vs 8402AKILFT
840S07BYILFT vs 8402AKILF
840S07BYILFT vs 840272AGILF
840S07BYILFT vs 840245AGILFT
840S07BYILFT vs 840245AGILF
840S07BYILFT vs 84021BYLFT
840S07BYILFT vs 84021BYLF
840S07BYILFT vs 84021AYLFT
840S07BYILFT vs 84021AYLF
840S07BYILFT vs 8402015AKILFT
840S07BYILFT vs 8402015AKILF/W
840S07BYILFT vs 8402015AKILF
840S07BYILFT vs 8402010AKIT
840S07BYILFT vs 8402010AKILFT
840S07BYILFT vs 8402010AKILF
840S07BYILFT vs 8402010AKI
840S07BYILFT vs 840031AMILFT
840S07BYILFT vs 840031AMILF
840S07BYILFT vs 840024AGILFT
840S07BYILFT vs 840024AGILF
840S07BYILFT vs 840022AKI-02LFT
840S07BYILFT vs 840022AKI-02LF
840S07BYILFT vs 840022AGLFT
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much