☰
85211AMI-01LF
85211AMI-01LF
Obsolete
Description:  IC CLK BUFFER 1:2 700MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $36.08000
In Stock: 23840
85211AMI-01LF vs 8523CGLFT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, HCSL, HSTL, LVDS, LVHSTL, LVPECL, SSTL
Output
HSTL
HSTL
Frequency - Max
700 MHz
650 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP