☰
8523CGLFT
8523CGLFT
Obsolete
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8523CGLFT Datasheet
History Price: Obsolete
In Stock: 17440
8523CGLFT Specification
Specification
Part No
8523CGLFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Input
CML, HCSL, HSTL, LVDS, LVHSTL, LVPECL, SSTL
Output
HSTL
Frequency - Max
650 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
8523CGLFT Related Parts
8520DYLF
8520DYLF
Renesas Electronics
IC CLK BUFFER 1:16 500MHZ 48TQFP
8520DYLFT
8520DYLFT
Renesas Electronics
IC CLK BUFFER 1:16 500MHZ 48TQFP
85210AY-31LF
85210AY-31LF
Renesas Electronics
IC CLK BUFFER 1:5 650MHZ 32TQFP
85210AY-31LFT
85210AY-31LFT
Renesas Electronics
IC CLK BUFFER 1:5 650MHZ 32TQFP
85211AMI-01LF
85211AMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211AMI-01LFT
85211AMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211AMI-03LF
85211AMI-03LF
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211AMI-03LFT
85211AMI-03LFT
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211AMILF
85211AMILF
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211AMILFT
85211AMILFT
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211BMI-03LN
85211BMI-03LN
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
85211BMI-03LNT
85211BMI-03LNT
Renesas Electronics
IC CLK BUFFER 1:2 700MHZ 8SOIC
8523CGLFT Compare Parts
  • 8523CGLFT vs 852911AVILF
  • 8523CGLFT vs 8525BGLFT
  • 8523CGLFT vs 8525BGLF
  • 8523CGLFT vs 8524AYLFT
  • 8523CGLFT vs 8524AYLF
  • 8523CGLFT vs 8523CGLF
  • 8523CGLFT vs 8523BGLFT
  • 8523CGLFT vs 8523BGLF
  • 8523CGLFT vs 8523BGILFT
  • 8523CGLFT vs 8523BGILF
  • 8523CGLFT vs 8523AGI-03LNT
  • 8523CGLFT vs 8523AGI-03LN
  • 8523CGLFT vs 8521BYLFT
  • 8523CGLFT vs 8521BYLF
  • 8523CGLFT vs 8521BYILFT
  • 8523CGLFT vs 8521BYILF
  • 8523CGLFT vs 8521AYI-03LNT
  • 8523CGLFT vs 8521AYI-03LN
  • 8523CGLFT vs 85214AGLFT
  • 8523CGLFT vs 85214AGLF
  • 8523CGLFT vs 85214AGILFT
  • 8523CGLFT vs 85214AGILF
  • 8523CGLFT vs 85211BMI-03LNT
  • 8523CGLFT vs 85211BMI-03LN
  • 8523CGLFT vs 85211AMILFT
  • 8523CGLFT vs 85211AMILF
  • 8523CGLFT vs 85211AMI-03LFT
  • 8523CGLFT vs 85211AMI-03LF
  • 8523CGLFT vs 85211AMI-01LFT
  • 8523CGLFT vs 85211AMI-01LF
  • 8523CGLFT vs 85210AY-31LFT
  • 8523CGLFT vs 85210AY-31LF
  • 8523CGLFT vs 8520DYLFT
  • 8523CGLFT vs 8520DYLF
  • 8523CGLFT vs 8523CGILFT
  • 8523CGLFT vs 8523CGILF
  • 8523CGLFT vs 8521BYLNT
  • 8523CGLFT vs 8521BYLN
  • 8523CGLFT vs 85211BMI-03LN
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much