☰
85314BGI-01LF
85314BGI-01LF
Active
Description:  IC CLK BUFFER 2:5 700MHZ 20TSSOP
Manufacturer:  Renesas Electronics
History Price: $10.27000
In Stock: 37200
85314BGI-01LF vs 8536CGI-33LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:6
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
LVCMOS, LVTTL, Crystal
Output
LVPECL
LVCMOS, LVPECL
Frequency - Max
700 MHz
266 MHz
Voltage - Supply
2.375V ~ 3.8V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP