Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8536CGI-33LFT
8536CGI-33LFT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:6 266MHZ 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
8536CGI-33LFT Datasheet
History Price: Obsolete
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8536CGI-33LFT Specification
Specification
Part No
8536CGI-33LFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:6
Differential - Input:Output
No/Yes
Input
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVPECL
Frequency - Max
266 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
8536CGI-33LFT Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8536CGI-33LFT Compare Parts
8536CGI-33LFT vs 853S9252BKILF
8536CGI-33LFT vs 853S54AKI-01LF
8536CGI-33LFT vs 853S310CVILF
8536CGI-33LFT vs 853S202AYILFT
8536CGI-33LFT vs 853S202AYILF
8536CGI-33LFT vs 853S12AKILFT
8536CGI-33LFT vs 853S12AKILF
8536CGI-33LFT vs 853S111BYILFT
8536CGI-33LFT vs 853S111BYILF
8536CGI-33LFT vs 853S111BKILFT
8536CGI-33LFT vs 853S111BKILF
8536CGI-33LFT vs 853S111AYILF
8536CGI-33LFT vs 853S057AGILFT
8536CGI-33LFT vs 853S057AGILF
8536CGI-33LFT vs 853S031BYILFT
8536CGI-33LFT vs 853S031BYILF
8536CGI-33LFT vs 853S024AYLFT
8536CGI-33LFT vs 853S024AYLF
8536CGI-33LFT vs 853S01AKILF
8536CGI-33LFT vs 853S01AGILF
8536CGI-33LFT vs 853S014AGILFT
8536CGI-33LFT vs 853S014AGILF
8536CGI-33LFT vs 853S013AMILF
8536CGI-33LFT vs 853S012AKILFT
8536CGI-33LFT vs 853S012AKILF
8536CGI-33LFT vs 853S011CMILFT
8536CGI-33LFT vs 853S011CMILF
8536CGI-33LFT vs 853S011CGILFT
8536CGI-33LFT vs 853S011CGILF
8536CGI-33LFT vs 853S011BMILFT
8536CGI-33LFT vs 853S011BMILF
8536CGI-33LFT vs 853S011BGILFT
8536CGI-33LFT vs 853S011BGILF
8536CGI-33LFT vs 853S006AGILFT
8536CGI-33LFT vs 853S006AGILF
8536CGI-33LFT vs 8538BGI-26LFT
8536CGI-33LFT vs 8538BGI-26LF
8536CGI-33LFT vs 8538BG-31LFT
8536CGI-33LFT vs 8538BG-31LF
8536CGI-33LFT vs 8536CGI-33LF
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect