Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 85314BMI-01LF
85314BMI-01LF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:5 700MHZ 20SOIC
Manufacturer:
Renesas Electronics
Datasheet:
85314BMI-01LF Datasheet
History Price: $11.55000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
85314BMI-01LF vs 8532AY-01LF
Part No
85314BMI-01LF
8532AY-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:17
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
700 MHz
500 MHz
Voltage - Supply
2.375V ~ 3.8V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
52-LQFP
Supplier Device Package
20-SOIC
52-TQFP (10x10)