Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8532AY-01LF
8532AY-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:17 500MHZ 52TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8532AY-01LF Datasheet
History Price: Obsolete
In Stock: 16580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8532AY-01LF Specification
Specification
Part No
8532AY-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:17
Differential - Input:Output
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
Frequency - Max
500 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-TQFP (10x10)
8532AY-01LF PDF Datasheet
8532AY-01LF Datasheet
Click and Download: 8532AY-01LF Datasheet
8532AY-01LF Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8532AY-01LF Compare Parts
8532AY-01LF vs 853S9252BKILF
8532AY-01LF vs 853S54AKI-01LF
8532AY-01LF vs 853S310CVILF
8532AY-01LF vs 853S202AYILFT
8532AY-01LF vs 853S202AYILF
8532AY-01LF vs 853S12AKILFT
8532AY-01LF vs 853S12AKILF
8532AY-01LF vs 853S111BYILFT
8532AY-01LF vs 853S111BYILF
8532AY-01LF vs 853S111BKILFT
8532AY-01LF vs 853S111BKILF
8532AY-01LF vs 853S111AYILF
8532AY-01LF vs 853S057AGILFT
8532AY-01LF vs 853S057AGILF
8532AY-01LF vs 853S031BYILFT
8532AY-01LF vs 853S031BYILF
8532AY-01LF vs 853S024AYLFT
8532AY-01LF vs 853S024AYLF
8532AY-01LF vs 853S01AKILF
8532AY-01LF vs 853S01AGILF
8532AY-01LF vs 853S014AGILFT
8532AY-01LF vs 853S014AGILF
8532AY-01LF vs 853S013AMILF
8532AY-01LF vs 853S012AKILFT
8532AY-01LF vs 853S012AKILF
8532AY-01LF vs 853S011CMILFT
8532AY-01LF vs 853S011CMILF
8532AY-01LF vs 853S011CGILFT
8532AY-01LF vs 853S011CGILF
8532AY-01LF vs 853S011BMILFT
8532AY-01LF vs 853S011BMILF
8532AY-01LF vs 853S011BGILFT
8532AY-01LF vs 853S011BGILF
8532AY-01LF vs 853S006AGILFT
8532AY-01LF vs 853S006AGILF
8532AY-01LF vs 8538BGI-26LFT
8532AY-01LF vs 8538BGI-26LF
8532AY-01LF vs 8538BG-31LFT
8532AY-01LF vs 8538BG-31LF
8532AY-01LF vs 8536CGI-33LFT
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller