☰
85354AK-01LF
85354AK-01LF
Obsolete
Description:  IC CLK MULTIPLX 2:1/1:2 16VFQFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 10160
85354AK-01LF vs 8536CGI-33LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
2
1
Ratio - Input:Output
2:1, 1:2
2:6
Differential - Input:Output
Yes/Yes
No/Yes
Input
CML, LVDS, LVPECL
LVCMOS, LVTTL, Crystal
Output
LVPECL
LVCMOS, LVPECL
Frequency - Max
2.5 GHz
266 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-VFQFN (3x3)
20-TSSOP