Packaging
Tube
Tape & Reel (TR)
Type
Multiplexer
Fanout Buffer (Distribution), Multiplexer
Ratio - Input:Output
4:1, 2:1
2:6
Differential - Input:Output
Yes/Yes
No/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL, Crystal
Output
LVPECL
LVCMOS, LVPECL
Frequency - Max
750 MHz
266 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP