☰
85408BGLFT
85408BGLFT
Obsolete
Description:  IC CLK BUFFER 1:8 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   85408BGLFT Datasheet
History Price: Obsolete
In Stock: 47840
85408BGLFT vs 854S015CKI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:8
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL
Output
LVDS
LVDS, LVPECL
Frequency - Max
700 MHz
2 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
24-QFN (4x4)