☰
85408BGLFT
85408BGLFT
Obsolete
Description:  IC CLK BUFFER 1:8 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   85408BGLFT Datasheet
History Price: Obsolete
In Stock: 47840
85408BGLFT Specification
Specification
Part No
85408BGLFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVDS
Frequency - Max
700 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
85408BGLFT Related Parts
854058AGLF
854058AGLF
Renesas Electronics
IC CLK MULTPX 8:1 2.5GHZ 24TSSOP
854058AGLFT
854058AGLFT
Renesas Electronics
IC CLK MULTPX 8:1 2.5GHZ 24TSSOP
85408BGILF
85408BGILF
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
85408BGILFT
85408BGILFT
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
85408BGLF
85408BGLF
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
854104AGILF
854104AGILF
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGILFT
854104AGILFT
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGLF
854104AGLF
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGLFT
854104AGLFT
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854105AGILF
854105AGILF
Renesas Electronics
IC CLK BUFFER 1:4 250MHZ 16TSSOP
854105AGILFT
854105AGILFT
Renesas Electronics
IC CLK BUFFER 1:4 250MHZ 16TSSOP
854105AGLF
854105AGLF
Renesas Electronics
IC CLK BUFFER 1:4 250MHZ 16TSSOP
85408BGLFT Compare Parts
  • 85408BGLFT vs 854S54AYI-08LFT
  • 85408BGLFT vs 854S54AYI-08LF
  • 85408BGLFT vs 854S204BGILFT
  • 85408BGLFT vs 854S204BGILF
  • 85408BGLFT vs 854S202AYILFT
  • 85408BGLFT vs 854S202AYILF
  • 85408BGLFT vs 854S058AGILFT
  • 85408BGLFT vs 854S058AGILF
  • 85408BGLFT vs 854S057BGILFT
  • 85408BGLFT vs 854S057BGILF
  • 85408BGLFT vs 854S057AGILFT
  • 85408BGLFT vs 854S057AGILF
  • 85408BGLFT vs 854S054AGILF
  • 85408BGLFT vs 854S036AKLFT
  • 85408BGLFT vs 854S036AKLF
  • 85408BGLFT vs 854S01AKILF
  • 85408BGLFT vs 854S015CKI-01LFT
  • 85408BGLFT vs 854S015CKI-01LF
  • 85408BGLFT vs 854S006AGILFT
  • 85408BGLFT vs 854S006AGILF
  • 85408BGLFT vs 8546AG-01LFT
  • 85408BGLFT vs 8546AG-01LF
  • 85408BGLFT vs 8545BGLFT
  • 85408BGLFT vs 8545BGLF
  • 85408BGLFT vs 8545BGILFT
  • 85408BGLFT vs 8545BGILF
  • 85408BGLFT vs 8545AGI-02LFT
  • 85408BGLFT vs 8545AGI-02LF
  • 85408BGLFT vs 8545AG-02LFT
  • 85408BGLFT vs 8545AG-02LF
  • 85408BGLFT vs 8545AG-01LFT
  • 85408BGLFT vs 8545AG-01LF
  • 85408BGLFT vs 8543BGLFT
  • 85408BGLFT vs 8543BGLF
  • 85408BGLFT vs 8543BGILFT
  • 85408BGLFT vs 8543BGILF
  • 85408BGLFT vs 8543AG-09LFT
  • 85408BGLFT vs 8543AG-09LF
  • 85408BGLFT vs 854210CYLFT
  • 85408BGLFT vs 85411AMLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!