☰
87001BGI-01LF
87001BGI-01LF
Obsolete
Description:  IC CLK DIVIDR 2:1 250MHZ 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21760
87001BGI-01LF vs 87001BG-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Divider, Multiplexer
Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:1
Differential - Input:Output
No/No
No/No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
250 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP