☰
87001BGI-01LF
87001BGI-01LF
Obsolete
Description:  IC CLK DIVIDR 2:1 250MHZ 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2720
87001BGI-01LF Specification
Specification
Part No
87001BGI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
250 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
87001BGI-01LF Related Parts
87001BG-01LF
87001BG-01LF
Renesas Electronics
IC CLK 2:1 250MHZ 16TSSOP
87001BG-01LFT
87001BG-01LFT
Renesas Electronics
IC CLK DIVIDR 2:1 250MHZ 16TSSOP
87001BGI-01LFT
87001BGI-01LFT
Renesas Electronics
IC CLK DIVIDR 2:1 250MHZ 16TSSOP
87004BG-03LF
87004BG-03LF
Renesas Electronics
IC CLK BUFFER 2:4 250MHZ 20TSSOP
87004BG-03LFT
87004BG-03LFT
Renesas Electronics
IC CLK BUFFER 2:4 250MHZ 20TSSOP
87004BGI-03LF
87004BGI-03LF
Renesas Electronics
IC CLK BUFFER 2:4 250MHZ 20TSSOP
87004BGI-03LFT
87004BGI-03LFT
Renesas Electronics
IC CLK BUFFER 2:4 250MHZ 20TSSOP
870S204BGLF
870S204BGLF
Renesas Electronics
IC CLK BUFFER 2:4 300MHZ 20TSSOP
870S204BGLFT
870S204BGLFT
Renesas Electronics
IC CLK BUFFER 2:4 300MHZ 20TSSOP
870S208BKLF
870S208BKLF
Renesas Electronics
IC CLK BUF 2:4 250MHZ 32VFQFPN
870S208BKLFT
870S208BKLFT
Renesas Electronics
IC CLK BUF 2:4 250MHZ 32VFQFPN
87001BGI-01LF Compare Parts
  • 87001BGI-01LF vs 870S208BKLF
  • 87001BGI-01LF vs 870S204BGLFT
  • 87001BGI-01LF vs 870S204BGLF
  • 87001BGI-01LF vs 87004BGI-03LFT
  • 87001BGI-01LF vs 87004BGI-03LF
  • 87001BGI-01LF vs 87004BG-03LFT
  • 87001BGI-01LF vs 87004BG-03LF
  • 87001BGI-01LF vs 87001BGI-01LFT
  • 87001BGI-01LF vs 87001BG-01LFT
  • 87001BGI-01LF vs 87001BG-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!