☰
870919BRI-01LF
870919BRI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 28QSOP
Manufacturer:  Renesas Electronics
History Price: $19.67000
In Stock: 41680
870919BRI-01LF vs 870931ARI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
-
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:8
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
160MHz
80MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
20-QSOP