☰
870919BRI-01LF
870919BRI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 28QSOP
Manufacturer:  Renesas Electronics
History Price: $19.67000
In Stock: 41680
870919BRI-01LF Specification
Specification
Part No
870919BRI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
870919BRI-01LF Related Parts
87002AG-02LF
87002AG-02LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87002AG-02LFT
87002AG-02LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87004AGILF
87004AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGILFT
87004AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLF
87004AGLF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLFT
87004AGLFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILF
87008AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILFT
87008AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87016AYILF
87016AYILF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYILFT
87016AYILFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLF
87016AYLF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLFT
87016AYLFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
870919BRI-01LF Compare Parts
  • 870919BRI-01LF vs 870931ARI-01LF
  • 870919BRI-01LF vs 870919BVILFT
  • 870919BRI-01LF vs 870919BVILF
  • 870919BRI-01LF vs 870919BVI-01LFT
  • 870919BRI-01LF vs 870919BVI-01LF
  • 870919BRI-01LF vs 870919BRILFT
  • 870919BRI-01LF vs 870919BRILF
  • 870919BRI-01LF vs 870919BRI-01LFT
  • 870919BRI-01LF vs 8705BYLFT
  • 870919BRI-01LF vs 8705BYLF
  • 870919BRI-01LF vs 8705BYILFT
  • 870919BRI-01LF vs 8705BYILF
  • 870919BRI-01LF vs 8702BYLFT
  • 870919BRI-01LF vs 8702BYLF
  • 870919BRI-01LF vs 87021AMILFT
  • 870919BRI-01LF vs 87021AMILF
  • 870919BRI-01LF vs 8701CYLFT
  • 870919BRI-01LF vs 8701CYLF
  • 870919BRI-01LF vs 8701CYILFT
  • 870919BRI-01LF vs 8701CYILF
  • 870919BRI-01LF vs 8701AY-01LFT
  • 870919BRI-01LF vs 8701AY-01LF
  • 870919BRI-01LF vs 87016AYLFT
  • 870919BRI-01LF vs 87016AYLF
  • 870919BRI-01LF vs 87016AYILFT
  • 870919BRI-01LF vs 87016AYILF
  • 870919BRI-01LF vs 87008AGILFT
  • 870919BRI-01LF vs 87008AGILF
  • 870919BRI-01LF vs 87004AGLFT
  • 870919BRI-01LF vs 87004AGLF
  • 870919BRI-01LF vs 87004AGILFT
  • 870919BRI-01LF vs 87004AGILF
  • 870919BRI-01LF vs 87002AG-02LFT
  • 870919BRI-01LF vs 87002AG-02LF
  • 870919BRI-01LF vs 8701CYLF
  • 870919BRI-01LF vs 87016AYLF/W
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!