☰
870919BVI-01LF
870919BVI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 28PLCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 14160
870919BVI-01LF vs 870919BRI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:8
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
160MHz
160MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-QSOP