☰
8735BYI-01LF
8735BYI-01LF
Obsolete
Description:  IC CLK GEN LVPECL ZD 1:5 32LQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 1360
8735BYI-01LF vs 8732AYI-01LF
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
-
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:5
3:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
700MHz
350MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-TQFP (7x7)
52-LQFP (10x10)