Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ IDT 8732AYI-01LF
8732AYI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 52LQFP
Manufacturer:
IDT
Datasheet:
8732AYI-01LF Datasheet
History Price: $18.23000
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8732AYI-01LF Specification
Specification
Part No
8732AYI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
3:10
Differential - Input:Output
Yes/Yes
Frequency - Max
350MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-LQFP (10x10)
8732AYI-01LF Related Parts
8731CY-01LF
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
8731CY-01LFT
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
87321AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87321AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87322BYILF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
87322BYILFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LF
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
87332AMI-01LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 87332 SER
87332AMI-01LFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87339AGI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AGI-11LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
8732AYI-01LF Compare Parts
8732AYI-01LF vs 873996AYLF
8732AYI-01LF vs 873995AYLFT
8732AYI-01LF vs 873995AYLF
8732AYI-01LF vs 873991AYLFT
8732AYI-01LF vs 873991AYLF
8732AYI-01LF vs 873991AY-147LFT
8732AYI-01LF vs 873991AY-147LF
8732AYI-01LF vs 873990AYLFT
8732AYI-01LF vs 873990AYLF
8732AYI-01LF vs 8735BYI-01LFT
8732AYI-01LF vs 8735BYI-01LF
8732AYI-01LF vs 8735BMI-21LFT
8732AYI-01LF vs 8735BMI-21LF
8732AYI-01LF vs 8735BKI-21LFT
8732AYI-01LF vs 8735BKI-21LF
8732AYI-01LF vs 8735BKI-01LFT
8732AYI-01LF vs 8735BKI-01LF
8732AYI-01LF vs 8735AYI-01LF
8732AYI-01LF vs 8735AY-31LFT
8732AYI-01LF vs 8735AY-31LF
8732AYI-01LF vs 8735AMI-21LF
8732AYI-01LF vs 8735AM-21LFT
8732AYI-01LF vs 8735AM-21LF
8732AYI-01LF vs 87354AMILFT
8732AYI-01LF vs 87354AMILF
8732AYI-01LF vs 87339AMI-11LFT
8732AYI-01LF vs 87339AMI-11LF
8732AYI-01LF vs 87339AGI-11LFT
8732AYI-01LF vs 87339AGI-11LF
8732AYI-01LF vs 87332AMI-01LFT
8732AYI-01LF vs 87332AMI-01LF
8732AYI-01LF vs 8732AY-01LFT
8732AYI-01LF vs 8732AY-01LF
8732AYI-01LF vs 87322BYILFT
8732AYI-01LF vs 87322BYILF
8732AYI-01LF vs 87321AMILFT
8732AYI-01LF vs 87321AMILF
8732AYI-01LF vs 8731CY-01LFT
8732AYI-01LF vs 8731CY-01LF
8732AYI-01LF vs 87321AMILF5
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description