☰
9DB202CK-01LF
9DB202CK-01LF
Obsolete
Description:  IC JITTER ATTENUATOR 32-VFQFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 34720
9DB202CK-01LF vs 9DBV0431AKILF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
140MHz
137.5MHz
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
32-QFN (5x5)