Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB202CK-01LF
9DB202CK-01LF
Obsolete
Clock/Timing - Application Specific
Description:
IC JITTER ATTENUATOR 32-VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
9DB202CK-01LF Datasheet
History Price: Obsolete
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DB202CK-01LF Specification
Specification
Part No
9DB202CK-01LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
140MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
9DB202CK-01LF Related Parts
9DB102BFLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20-SSOP
9DB102BFLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-SSOP
9DB102BGILF
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGILFT
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20TSSOP
9DB102BGLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-TSSOP
9DB104BFLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28SSOP
9DB104BFLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-SSOP
9DB104BGLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB104BGLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB106BFILF
Renesas Electronics
SIX OUTPUT DIFFERENTIAL BUFFER P
9DB106BFILFT
Renesas Electronics
IC BUFFER ZD 6OUTPUT 28-SSOP
9DB202CK-01LF Compare Parts
9DB202CK-01LF vs 9DBV0941AKLF
9DB202CK-01LF vs 9DBV0941AKILFT
9DB202CK-01LF vs 9DBV0941AKILF
9DB202CK-01LF vs 9DBV0931AKLFT
9DB202CK-01LF vs 9DBV0931AKILFT
9DB202CK-01LF vs 9DBV0841AKLFT
9DB202CK-01LF vs 9DBV0841AKLF
9DB202CK-01LF vs 9DBV0841AKILFT
9DB202CK-01LF vs 9DBV0841AKILF
9DB202CK-01LF vs 9DBV0831AKLFT
9DB202CK-01LF vs 9DBV0831AKLF
9DB202CK-01LF vs 9DBV0831AKILFT
9DB202CK-01LF vs 9DBV0831AKILF
9DB202CK-01LF vs 9DBV0741AKLFT
9DB202CK-01LF vs 9DBV0741AKLF
9DB202CK-01LF vs 9DBV0741AKILFT
9DB202CK-01LF vs 9DBV0741AKILF
9DB202CK-01LF vs 9DBV0731AKLFT
9DB202CK-01LF vs 9DBV0731AKLF
9DB202CK-01LF vs 9DBV0731AKILFT
9DB202CK-01LF vs 9DBV0731AKILF
9DB202CK-01LF vs 9DBV0641AKLFT
9DB202CK-01LF vs 9DBV0641AKILFT
9DB202CK-01LF vs 9DBV0631BKLFT
9DB202CK-01LF vs 9DBV0631BKILFT
9DB202CK-01LF vs 9DBV0541AKLFT
9DB202CK-01LF vs 9DBV0541AKLF
9DB202CK-01LF vs 9DBV0541AKILFT
9DB202CK-01LF vs 9DBV0541AKILF
9DB202CK-01LF vs 9DBV0441AKLFT
9DB202CK-01LF vs 9DBV0441AKLF
9DB202CK-01LF vs 9DBV0441AKILFT
9DB202CK-01LF vs 9DBV0441AKILF
9DB202CK-01LF vs 9DBV0431AKLFT
9DB202CK-01LF vs 9DBV0431AKLF
9DB202CK-01LF vs 9DBV0431AKILFT
9DB202CK-01LF vs 9DBV0431AKILF
9DB202CK-01LF vs 9DBV0241AKLFT
9DB202CK-01LF vs 9DBV0241AKLF
9DB202CK-01LF vs 9DBV0241AKILFT
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok