Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB202CK-01LF
9DB202CK-01LF
Obsolete
Clock/Timing - Application Specific
Description:
IC JITTER ATTENUATOR 32-VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
9DB202CK-01LF Datasheet
History Price: Obsolete
In Stock: 34720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DB202CK-01LF vs 9DBV0731AKLFT
Part No
9DB202CK-01LF
9DBV0731AKLFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL
Output
HCSL
LP-HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:7
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
140MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
40-VFQFPN (5x5)