☰
9SQL4952ANLGI8
9SQL4952ANLGI8
Discontinued
Description:  IC CLOCK GENERATOR 24-VFQFPN
Manufacturer:  Renesas Electronics
History Price: Discontinued at Digi-Key
In Stock: 36120
9SQL4952ANLGI8 vs 9SQL4958CNDGI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVCMOS
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:8
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.14V ~ 3.47V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
48-VFQFPN (6x6)