☰
9SQL4958CNDGI
9SQL4958CNDGI
Obsolete
Description:  IC CLK GENERATOR PCIE 48VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38040
9SQL4958CNDGI Specification
Specification
Part No
9SQL4958CNDGI
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (6x6)
9SQL4958CNDGI Related Parts
9SQL4952ANLGI8
9SQL4952ANLGI8
Renesas Electronics
IC CLOCK GENERATOR 24-VFQFPN
9SQL4952BNLGI
9SQL4952BNLGI
Renesas Electronics
IC CLOCK GENERATOR 24-VFQFPN
9SQL4952BNLGI8
9SQL4952BNLGI8
Renesas Electronics
IC CLOCK GENERATOR 24-VFQFPN
9SQL4952CNLGI
9SQL4952CNLGI
Renesas Electronics
IC CLK GENERATOR PCIE 24VFQFPN
9SQL4952CNLGI8
9SQL4952CNLGI8
Renesas Electronics
IC CLK GENERATOR PCIE 32VFQFPN
9SQL4954ANLGI
9SQL4954ANLGI
Renesas Electronics
IC CLOCK GENERATOR 32-VFQFPN
9SQL4954ANLGI8
9SQL4954ANLGI8
Renesas Electronics
IC CLOCK GENERATOR 32-VFQFPN
9SQL4954BNLGI
9SQL4954BNLGI
Renesas Electronics
IC CLOCK GENERATOR 32-VFQFPN
9SQL4954BNLGI8
9SQL4954BNLGI8
Renesas Electronics
IC CLOCK GENERATOR 32-VFQFPN
9SQL4954CNLGI
9SQL4954CNLGI
Renesas Electronics
IC CLK GENERATOR PCIE 24VFQFPN
9SQL4954CNLGI8
9SQL4954CNLGI8
Renesas Electronics
IC CLK GENERATOR PCIE 40VFQFPN
9SQL4958CNDGI8
9SQL4958CNDGI8
Renesas Electronics
IC CLK GENERATOR PCIE 32VFQFPN
9SQL4958CNDGI Compare Parts
  • 9SQL4958CNDGI vs 9SQL4954CNLGI8
  • 9SQL4958CNDGI vs 9SQL4954CNLGI
  • 9SQL4958CNDGI vs 9SQL4954BNLGI8
  • 9SQL4958CNDGI vs 9SQL4954BNLGI
  • 9SQL4958CNDGI vs 9SQL4954ANLGI8
  • 9SQL4958CNDGI vs 9SQL4954ANLGI
  • 9SQL4958CNDGI vs 9SQL4952CNLGI8
  • 9SQL4958CNDGI vs 9SQL4952CNLGI
  • 9SQL4958CNDGI vs 9SQL4952BNLGI8
  • 9SQL4958CNDGI vs 9SQL4952BNLGI
  • 9SQL4958CNDGI vs 9SQL4952ANLGI8
  • 9SQL4958CNDGI vs 9SQL4958DNDGI
  • 9SQL4958CNDGI vs 9SQL4958BNDGI8
  • 9SQL4958CNDGI vs 9SQL4958BNDGI
  • 9SQL4958CNDGI vs 9SQL4958ANDGI
  • 9SQL4958CNDGI vs 9SQ440NQQI8
  • 9SQL4958CNDGI vs 9SQ440NQQI
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!