Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4958BNDGI
9SQL4958BNDGI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 48-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4958BNDGI Datasheet
History Price: Obsolete
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4958BNDGI vs 9SQL4958CNDGI
Part No
9SQL4958BNDGI
9SQL4958CNDGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
Clock, Crystal
Output
-
HCSL, LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:8
Differential - Input:Output
-
No/Yes
Frequency - Max
-
100MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN Exposed Pad
Supplier Device Package
-
48-VFQFPN (6x6)