Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4958CNDGI
9SQL4958CNDGI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK GENERATOR PCIE 48VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4958CNDGI Datasheet
History Price: Obsolete
In Stock: 38040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4958CNDGI vs 9SQL4954CNLGI
Part No
9SQL4958CNDGI
9SQL4954CNLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock
Output
HCSL, LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
25MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (6x6)
24-VFQFPN (4x4)