A5932KLPTR-T
A5932KLPTR-T
Active
Description:  IC MTRDRV MULTPHAS 5-50V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.77914
In Stock: 8000
A5932KLPTR-T vs A5940KLKTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Fan Control
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
-
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Controller
Automotive
Current - Output
-
-
Voltage - Supply
5V ~ 50V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
10-SOIC