A5932KLPTR-T
A5932KLPTR-T
Active
Description:  IC MTRDRV MULTPHAS 5-50V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.77914
In Stock: 8000
A5932KLPTR-T Specification
Specification
Part No
A5932KLPTR-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Fan Control
Output Configuration
Half Bridge (3)
Interface
-
Technology
Power MOSFET
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
5V ~ 50V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
A5932KLPTR-T Related Parts
A5931KESTR-1-J
A5931KESTR-1-J
Allegro MicroSystems
AUTOMOTIVE 3-PHASE SENSORLESS SI
A5932KESSR-J
A5932KESSR-J
Allegro MicroSystems
IC MTRDRV MULTPHAS 5-50V 24TSSOP
A5936GLKTR-T
A5936GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5936GLNTR-T
A5936GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5940GEJTR-T
A5940GEJTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10DFN
A5940GLKTR-T
A5940GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5940GLNTR-T
A5940GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SSOP
A5940KLKTR-T
A5940KLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5941GLKTR-T
A5941GLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5941GLNTR-T
A5941GLNTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SSOP
A5941KLKTR-T
A5941KLKTR-T
Allegro MicroSystems
IC MOTOR DRIVER 10SOIC
A5943GLPTR-T
A5943GLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 16TSSOP
A5932KLPTR-T Description
The Allegro MicroSystems A5932KLPTR-T is a highly integrated motor driver designed for driving brushless DC (BLDC) motors, particularly in applications such as fans, pumps, and other low-power motor control systems. This device is known for its efficiency, compact size, and ease of use, making it a popular choice among engineers and designers.

## Key Features:

1. Integrated Motor Driver: The A5932 integrates a full H-bridge driver, which allows for bidirectional control of the motor. This feature is essential for applications requiring both forward and reverse operation.

2. PWM Control: The device supports Pulse Width Modulation (PWM) control, enabling precise speed control of the motor. This allows for efficient operation and reduced power consumption.

3. Current Sensing: The A5932 includes built-in current sensing capabilities, which help in monitoring the motor%27s performance and protecting against overcurrent conditions.

4. Thermal Protection: The driver features thermal shutdown protection, which prevents damage to the device and the motor in case of overheating.

5. Low Supply Voltage: The A5932 operates over a wide supply voltage range, typically from 4.5V to 36V, making it suitable for various applications.

6. Compact Package: The device is available in a compact 16-pin LQFP package, which is ideal for space-constrained designs.

## Specifications:

- Supply Voltage (VCC): 4.5V to 36V
- Output Current: Up to 1.5A continuous (depending on thermal conditions)
- PWM Frequency: Up to 20 kHz
- Logic Input Voltage: 2.5V to 5.5V
- Operating Temperature Range: -40°C to +150°C
- Package Type: 16-pin LQFP (Lead Quad Flat Package)
- Current Sensing: Integrated current sense amplifier
- Thermal Shutdown: Yes, with hysteresis
- Fault Output: Open-drain output for fault indication

## Applications:

The A5932KLPTR-T is suitable for a variety of applications, including:

- Cooling Fans: Used in computer systems, HVAC systems, and other cooling applications.
- Pumps: Ideal for small pumps in medical devices, aquariums, and other fluid handling systems.
- Robotics: Employed in robotic systems for precise motor control.
- Home Appliances: Utilized in various household appliances requiring efficient motor control.

## Conclusion:

The Allegro MicroSystems A5932KLPTR-T is a versatile and efficient motor driver that provides essential features for controlling brushless DC motors. Its compact design, integrated protection features, and wide operating voltage range make it an excellent choice for a variety of applications in consumer electronics, industrial automation, and beyond. Whether you are designing a new product or upgrading an existing system, the A5932 offers the performance and reliability needed for effective motor control.
A5932KLPTR-T Compare Parts
  • A5932KLPTR-T vs A5988GJPTR-T
  • A5932KLPTR-T vs A5988GJPTR-1-T
  • A5932KLPTR-T vs A5988GEVTR-T
  • A5932KLPTR-T vs A5988GEVTR-1-T
  • A5932KLPTR-T vs A5985GETTR-T
  • A5932KLPTR-T vs A5984GLPTR-T
  • A5932KLPTR-T vs A5984GETTR-T
  • A5932KLPTR-T vs A5984GESTR-T
  • A5932KLPTR-T vs A5979GLPTR-T
  • A5932KLPTR-T vs A5977GLPTR-T
  • A5932KLPTR-T vs A5976GLPTR-T
  • A5932KLPTR-T vs A5957GESTR-T
  • A5932KLPTR-T vs A5950KLPTR-T
  • A5932KLPTR-T vs A5950KEUSR-J
  • A5932KLPTR-T vs A5950GLPTR-T
  • A5932KLPTR-T vs A5950GEUSR-T
  • A5932KLPTR-T vs A5947KLPTR-T
  • A5932KLPTR-T vs A5947GETTR-T
  • A5932KLPTR-T vs A5943GLPTR-T
  • A5932KLPTR-T vs A5941KLKTR-T
  • A5932KLPTR-T vs A5941GLNTR-T
  • A5932KLPTR-T vs A5941GLKTR-T
  • A5932KLPTR-T vs A5940KLKTR-T
  • A5932KLPTR-T vs A5940GLNTR-T
  • A5932KLPTR-T vs A5940GLKTR-T
  • A5932KLPTR-T vs A5940GEJTR-T
  • A5932KLPTR-T vs A5936GLNTR-T
  • A5932KLPTR-T vs A5936GLKTR-T
  • A5932KLPTR-T vs A5932KESSR-J
  • A5932KLPTR-T vs A5931KESTR-1-J
  • A5932KLPTR-T vs A5995GEVTR-T
  • A5932KLPTR-T vs A5990GEVSR-T
  • A5932KLPTR-T vs A5989GEVTR-T
  • A5932KLPTR-T vs A5949GLPTR-T
  • A5932KLPTR-T vs A5949GETTR-T
  • A5932KLPTR-T vs A5946GLPTR-T
  • A5932KLPTR-T vs A5944GEETR-T
  • A5932KLPTR-T vs A5939GLPTR-T
  • A5932KLPTR-T vs A5939GETTR-T
  • A5932KLPTR-T vs A5937GLNTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.