Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5932KLPTR-T
A5932KLPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTRDRV MULTPHAS 5-50V 24TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5932KLPTR-T Datasheet
History Price: $1.77914
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5932KLPTR-T vs A5949GLPTR-T
Part No
A5932KLPTR-T
A5949GLPTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Fan Control
-
Output Configuration
Half Bridge (3)
-
Interface
-
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Controller
-
Current - Output
-
-
Voltage - Supply
5V ~ 50V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
24-TSSOP-EP
-