A5936GLNTR-T
A5936GLNTR-T
Active
Description:  IC MOTOR DRIVER 10SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.42500
In Stock: 40000
A5936GLNTR-T vs A5932KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Fan Control
Output Configuration
-
Half Bridge (3)
Interface
-
-
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
-
-
Voltage - Supply
-
5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-SSOP
24-TSSOP-EP