A5941KLKTR-T
A5941KLKTR-T
Obsolete
Description:  IC MOTOR DRIVER 10SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 20400
A5941KLKTR-T vs A5932KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Fan Control
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
-
-
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Fan Controller
Current - Output
-
-
Voltage - Supply
-
5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-LSOP (0.154", 3.90mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-SOIC
24-TSSOP-EP