A5950KLPTR-T
A5950KLPTR-T
Active
Description:  IC MOTOR DRIVER 5.5V-40V 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.58000
In Stock: 800
A5950KLPTR-T vs A5932KLPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Fan Control
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
-
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Fan Controller
Current - Output
3A
-
Voltage - Supply
5.5V ~ 40V
5V ~ 50V
Voltage - Load
5.5V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
24-TSSOP-EP