Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5985GETTR-T
A5985GETTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 8-40V 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A5985GETTR-T Datasheet
History Price: $2.66000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A5985GETTR-T vs A5932KLPTR-T
Part No
A5985GETTR-T
A5932KLPTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Fan Control
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Logic
-
Technology
DMOS
Power MOSFET
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
Fan Controller
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
5V ~ 50V
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-QFN (5x5)
24-TSSOP-EP