Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6216KLPTR-T
A6216KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2A 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6216KLPTR-T Datasheet
History Price: $1.15200
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6216KLPTR-T vs A6277SLW
Part No
A6216KLPTR-T
A6277SLW
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
55V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
2A
150mA
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
20-SOIC