Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6216KLPTR-T
A6216KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2A 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6216KLPTR-T Datasheet
History Price: $1.15200
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A6216KLPTR-T Specification
Specification
Part No
A6216KLPTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
55V
Voltage - Output
-
Current - Output / Channel
2A
Frequency
-
Dimming
Analog, PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
A6216KLPTR-T Related Parts
A6210GEUTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 16QFN
A6211GLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-1-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6214KLKTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 2A 10SOIC
A6217KEJTR-1-J
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 10DFN
A6217KEJTR-J
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 10DFN
A6217KLJTR-1-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 8SOIC
A6217KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6260KLJ-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260KLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260SLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6216KLPTR-T Compare Parts
A6216KLPTR-T vs A6285EET-T
A6216KLPTR-T vs A6284KLPTR-T-1
A6216KLPTR-T vs A6284KLPTR-T
A6216KLPTR-T vs A6282ELWTR-T
A6216KLPTR-T vs A6282ELW-T
A6216KLPTR-T vs A6282ELPTR-T
A6216KLPTR-T vs A6282ELP-T
A6216KLPTR-T vs A6282EESTR-T
A6216KLPTR-T vs A6281EESTR-T
A6216KLPTR-T vs A6280EESTR-T
A6216KLPTR-T vs A6280EA-T
A6216KLPTR-T vs A6279ELWTR-T
A6216KLPTR-T vs A6279ELW-T
A6216KLPTR-T vs A6279ELPTR-T
A6216KLPTR-T vs A6279ELP-T
A6216KLPTR-T vs A6279EETTR-T
A6216KLPTR-T vs A6279EA-T
A6216KLPTR-T vs A6278ELWTR-T
A6216KLPTR-T vs A6278ELW-T
A6216KLPTR-T vs A6278ELPTR-T
A6216KLPTR-T vs A6278ELP-T
A6216KLPTR-T vs A6278EA-T
A6216KLPTR-T vs A6277SLWTR
A6216KLPTR-T vs A6277SLW
A6216KLPTR-T vs A6277SA
A6216KLPTR-T vs A6277ELWTR-T
A6216KLPTR-T vs A6277ELWTR
A6216KLPTR-T vs A6277ELW-T
A6216KLPTR-T vs A6277ELW
A6216KLPTR-T vs A6277EA-T
A6216KLPTR-T vs A6277EA
A6216KLPTR-T vs A6276SLWTR-T
A6216KLPTR-T vs A6276SLWTR
A6216KLPTR-T vs A6276SLW-T
A6216KLPTR-T vs A6276SLW
A6216KLPTR-T vs A6276SA
A6216KLPTR-T vs A6276ELWTR-T
A6216KLPTR-T vs A6276ELWTR
A6216KLPTR-T vs A6276ELW-T
A6216KLPTR-T vs A6276ELW
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.