A6A259KA
A6A259KA
Obsolete
Description:  IC PWR DRIVER N-CHAN 3:8 20DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6A259KA Datasheet
History Price: Obsolete
In Stock: 22400
A6A259KA vs A6A595KA
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
Latched Driver
Latched Driver
Number of Outputs
8
8
Ratio - Input:Output
3:8
1:8
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
Strobe, Serial
Voltage - Load
50V (Max)
50V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Output (Max)
350mA
350mA
Rds On (Typ)
1Ohm
1Ohm
Input Type
Inverting, Non-Inverting
Non-Inverting
Features
Addressable Latch Mode
-
Fault Protection
Current Limiting (Fixed)
Current Limiting (Fixed)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-DIP
20-DIP
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)