A6A259KA
A6A259KA
Obsolete
Description:  IC PWR DRIVER N-CHAN 3:8 20DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6A259KA Datasheet
History Price: Obsolete
In Stock: 22400
A6A259KA Specification
Specification
Part No
A6A259KA
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
8
Ratio - Input:Output
3:8
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Current - Output (Max)
350mA
Rds On (Typ)
1Ohm
Input Type
Inverting, Non-Inverting
Features
Addressable Latch Mode
Fault Protection
Current Limiting (Fixed)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-DIP
Package / Case
20-DIP (0.300", 7.62mm)
A6A259KA PDF Datasheet
A6A259KA Compare Parts
  • A6A259KA vs A6A595KLB
  • A6A259KA vs A6A595KA
  • A6A259KA vs A6A259KLBTR
  • A6A259KA vs A6A259KLB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!