A8028610
A8028610
Active
Description:  IC MPU IAPX86 10MHZ 68CPGA
Manufacturer:  Intel
Datasheet:   A8028610 Datasheet
History Price: $51.32000
In Stock: 45200
A8028610 vs A80486DX2DA66
Manufacturer
Series
iAPX86
Intel486DX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80286
i486
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
10MHz
66MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-CPGA
168-BCPGA