Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel A80486DX2DA66
A80486DX2DA66
Active
Embedded - Microprocessors
Description:
IC MPU INTEL486DX 66MHZ 168CPGA
Manufacturer:
Intel
Datasheet:
A80486DX2DA66 Datasheet
History Price: $151.99000
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A80486DX2DA66 Specification
Specification
Part No
A80486DX2DA66
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
Intel486DX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
i486
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
66MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
168-BCPGA
A80486DX2DA66 PDF Datasheet
A80486DX2DA66 Datasheet
Click and Download: A80486DX2DA66 Datasheet
A80486DX2DA66 Related Parts
A80188
Intel
IC MPU IAPX86 8MHZ 68PGA
A8028610
Intel
IC MPU IAPX86 10MHZ 68CPGA
A8028612
Intel
IC MPU IAPX86 12MHZ 68CPGA
A80C188XL25
Intel
IC MPU I186 25MHZ 68CPGA
A80C286-12
Rochester Electronics
MICROPROCESSOR, CMOS
A80286-8
Intel
IC MPU IAPX86 8MHZ 68CPGA
A80486DX2SA66
Intel
IC MPU INTELDX2 66MHZ 168CPGA
A80860XP-40
Intel
IC MPU I860 XR 40MHZ 262CPGA
A80860XP-50
Intel
RISC MPU, 64-BIT, 50MHZ CPGA262
A80960HA40
Intel
IC MPU 40MHZ 168CPGA
A80960HD66
Intel
IC MPU 66MHZ 168CPGA
A80960HD80
Intel
IC MPU I960 80MHZ 168CPGA
A80486DX2DA66 Compare Parts
A80486DX2DA66 vs A80C188XL25
A80486DX2DA66 vs A8028612
A80486DX2DA66 vs A8028610
A80486DX2DA66 vs A80188
A80486DX2DA66 vs A80C188XL20
A80486DX2DA66 vs A80960JF33
A80486DX2DA66 vs A80960JD50
A80486DX2DA66 vs A80960HT75
A80486DX2DA66 vs A80960HD80
A80486DX2DA66 vs A80960HD66
A80486DX2DA66 vs A80960HA40
A80486DX2DA66 vs A80860XP-50
A80486DX2DA66 vs A80860XP-40
A80486DX2DA66 vs A80486DX2SA66
A80486DX2DA66 vs A80286-8
A80486DX2DA66 vs A80386DXL-40
A80486DX2DA66 vs A80386DXL-33
A80486DX2DA66 vs A80386DXL-25
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected